Status: | Active |
---|---|
Series: | DG403 |
RoHS: | Unknown |
Plug-In Upgrade for Industry-Standard DG401/DG403/DG405 |
Improved rDS(ON) Match Between Channels (2Ω max) |
Guaranteed rFLAT(ON) Over Signal Range (3Ω max) |
Improved Charge Injection (15pC max) |
Improved Off Leakage Current Over Temperature (<5nA at +85°C) |
Low rDS(ON) (30Ω max) |
Single-Supply Operation +10V to +30V |
Bipolar-Supply Operation ±4.5V to ±20V |
Low Power Consumption (35µW max) |
Rail-to-Rail Signal Handling Capability |
TTL/CMOS-Logic Compatible |
Configuration | SPDT |
---|---|
# Channels | 2 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 45 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 10V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved, Dual, High-Speed Ana | Analog Devices |
ANALOGUE SWITCH, 2CH, SPDT, DIP-16 | element14 |
Dual, High-Speed Analog Switches | RS |
Analogue Switch, 2Ch, Spdt, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG403CJ+ ?
Additional datasheets, footprints and schematics for DG403CJ+ are listed on our Part Details page. You can also find images and similar parts to DG403CJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG403CJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG403CJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG403CJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG403CJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG403CJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DG403CJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG403CJ+ often in real-time on the comparison pages.
What if I can't find stock of DG403CJ+ ?
You can fill out our help required form which you can use to request a quote for DG403CJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.