Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analog Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 25ohm |
Supply Voltage Range | 5V to 40V |
Analog Switch Case | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40 C |
ANALOGUE SWITCH, QUAD, SPDT, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a DG333ADW.?
Additional datasheets, footprints and schematics for DG333ADW. are listed on our Part Details page. You can also find images and similar parts to DG333ADW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG333ADW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG333ADW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG333ADW. fall under?
The DG333ADW. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG333ADW. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG333ADW. you can contact the distributor directly for product support, shipping queries etc.
Is the DG333ADW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG333ADW. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DG333ADW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG333ADW. often in real-time on the comparison pages.
What if I can't find stock of DG333ADW.?
You can fill out our help required form which you can use to request a quote for DG333ADW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.