Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
981
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
991
in stock
|
Buy Now | |
element14
from US$3.10
|
981
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
30
in stock
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now | |
TTI Europe
from US$2.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | - |
Analogue Switch Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | SOIC |
Base Number | 303 |
IC Generic Number | 303 |
Logic Function Number | 303 |
On Resistance Rds(on) | 30ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 130ns |
Turn On Time | 150ns |
CMOS Switches SO14 SMD | Rutronik |
Switch, Analog Dual Spdt, Soic14 | Newark Electronics |
SWITCH, ANALOG DUAL SPDT, SOIC14 | element14 |
IC: analog switch | Transfer Multisort Elektronik |
DG303B Series SPST 15 V 30 Ohm Surface Mount CMOS Analog Switch - SOIC-14 | Future Electronics |
ANALOG ST | TTI Europe |
Analog Switch Dual SPDT 14-Pin SOIC N | EBV Elektronik |
Where can I find additional details, specifications and documents for a DG303BDY-E3?
Additional datasheets, footprints and schematics for DG303BDY-E3 are listed on our Part Details page. You can also find images and similar parts to DG303BDY-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG303BDY-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG303BDY-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG303BDY-E3 fall under?
The DG303BDY-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG303BDY-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG303BDY-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG303BDY-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG303BDY-E3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DG303BDY-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG303BDY-E3 often in real-time on the comparison pages.
What if I can't find stock of DG303BDY-E3?
You can fill out our help required form which you can use to request a quote for DG303BDY-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.