Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.7ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | Mini QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Dual Low V SPCO Analog Switch miniQFN10 | RS |
Low Voltage, 0.6 Ohm, Dual Spdt As |Vishay DG2735ADN-T1-GE4 | Newark Electronics |
Low Voltage, 0.6 O, Dual SPDT Analog Switch | Future Electronics |
Analog Switch Dual SPDT 16-Pin Mini-QFN T/R | Avnet America |
ANALOG ST 10MINIQFN | TTI Europe |
ANALOGUE SWITCH, 2 CH, SPDT, MINIQFN-10 | Farnell |
Where can I find additional details, specifications and documents for a DG2735ADN-T1-GE4?
Additional datasheets, footprints and schematics for DG2735ADN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2735ADN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2735ADN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2735ADN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2735ADN-T1-GE4 fall under?
The DG2735ADN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2735ADN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2735ADN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2735ADN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2735ADN-T1-GE4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DG2735ADN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2735ADN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2735ADN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2735ADN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.