Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
934
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
411
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
391
in stock
|
Buy Now | |
element14
from US$1.12
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
128
in stock
|
Buy Now | |
Rutronik
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analog Switch Type | SPST |
On State Resistance Max | 45ohm |
Supply Voltage Range | 4.5V to 25V |
Analog Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
DG212B Series SPST 22 V 50 Ohm Through Hole Improved Analog Switch - PDIP-16 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
Analog Switch Quad Spst Dip-16 | Siliconix / Vishay DG212BDJ-E3 | RS Americas |
ANALOGUE SWITCH, SPST, -40 TO 85DEG C | element14 |
Analog Switch, Quad, Spst, Dip-16 | Newark Electronics |
4xSPST CMOS DIP16 SMD | Rutronik |
Analog Switch Quad SPST 16-Pin PDIP | Avnet America |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG212BDJ-E3?
Additional datasheets, footprints and schematics for DG212BDJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG212BDJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG212BDJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG212BDJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG212BDJ-E3 fall under?
The DG212BDJ-E3 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to DG212BDJ-E3 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG212BDJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG212BDJ-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG212BDJ-E3 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for DG212BDJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG212BDJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG212BDJ-E3?
You can fill out our help required form which you can use to request a quote for DG212BDJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.