Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
249
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
3,601
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
472
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
130
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
from US$1.60
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | ± 4.5V to ± 22V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | DIP |
Base Number | 201 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 50µA |
Turn Off Time | 65ns |
Turn On Time | 120ns |
DG201BDJ-E3,Analogue Switch Quad SPST,12V,15V,18V,24V,5V,9V,16-Pin PDIP | Siliconix / Vishay DG201BDJ-E3 | RS Americas |
IC: analog switch | Transfer Multisort Elektronik |
DG201BDJ-E3 | RS |
ANALOG ST | TTI Europe |
DG201 Series SPST 22 V 45 Ohm Through Hole Improved CMOS Analog Switch - PDIP-16 | Future Electronics |
Analog Switch, Quad, Spst, Dip-16 | Newark Electronics |
IMPROVED QUAD SPST SWITCHER | Rutronik |
Analog Switch Quad SPST 16-Pin PDIP | Avnet America |
SWITCH, QUAD, SPST, 16DIP | element14 |
Where can I find additional details, specifications and documents for a DG201BDJ-E3.?
Additional datasheets, footprints and schematics for DG201BDJ-E3. are listed on our Part Details page. You can also find images and similar parts to DG201BDJ-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG201BDJ-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG201BDJ-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG201BDJ-E3. fall under?
The DG201BDJ-E3. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG201BDJ-E3. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG201BDJ-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the DG201BDJ-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG201BDJ-E3. have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Chip One Stop, RS and TTI Europe have stock available or on a lead time for DG201BDJ-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG201BDJ-E3. often in real-time on the comparison pages.
What if I can't find stock of DG201BDJ-E3.?
You can fill out our help required form which you can use to request a quote for DG201BDJ-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.