Status: | Active |
---|---|
Series: | DG201A |
RoHS: | Unknown |
Guaranteed ±4.5V to ±18V Operation |
No VL Supply Required |
Nonlatching with Supplies Turned Off and Input Signals Present |
CMOS and TTL Logic Compatible |
Monolithic, Low-Power CMOS Design |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 175 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 200ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case Style | DIP |
Base Number | 201 |
Operating Temperature Range | 0°C to +70°C |
Turn Off Time | 370ns |
Turn On Time | 480ns |
Quad SPST CMOS Analog Switches | Analog Devices |
SWITCH, SPST, QUAD, 600NS TON, 16DIP | element14 |
Analogue Sw, Spst, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a DG201ACJ+ ?
Additional datasheets, footprints and schematics for DG201ACJ+ are listed on our Part Details page. You can also find images and similar parts to DG201ACJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG201ACJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG201ACJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG201ACJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG201ACJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG201ACJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DG201ACJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG201ACJ+ often in real-time on the comparison pages.
What if I can't find stock of DG201ACJ+ ?
You can fill out our help required form which you can use to request a quote for DG201ACJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.