Status: | Unknown |
---|---|
Series: | DG19 Series |
RoHS: | Compliant |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.65
|
No stock
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Current | 45A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | DG19 Series |
Contact Voltage DC Nom | 12V |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 12Vdc, 45A | Newark Electronics |
Where can I find additional details, specifications and documents for a DG19-7011-15-1012-81?
Additional datasheets, footprints and schematics for DG19-7011-15-1012-81 are listed on our Part Details page. You can also find images and similar parts to DG19-7011-15-1012-81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG19-7011-15-1012-81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG19-7011-15-1012-81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG19-7011-15-1012-81 fall under?
The DG19-7011-15-1012-81 is listed under Switches & Relays > Relays > Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to DG19-7011-15-1012-81 when available in the Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG19-7011-15-1012-81 you can contact the distributor directly for product support, shipping queries etc.
Is the DG19-7011-15-1012-81 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DG19-7011-15-1012-81 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DG19-7011-15-1012-81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG19-7011-15-1012-81 often in real-time on the comparison pages.
What if I can't find stock of DG19-7011-15-1012-81?
You can fill out our help required form which you can use to request a quote for DG19-7011-15-1012-81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.