DG1412EEN-T1-GE4 Switches, Multiplexers & Demultiplexers by Vishay Intertechnology

1.5 Ω On Resistance, ± 15 V / +12 V / ± 5 V, Quad SPST Switches

Status: Unknown
Series: DG1411E, DG1412E, DG1413E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.55

Distributor Stock
Logo for RS
RS
from US$4.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.05
2,653
in stock
Buy Now
Logo for element14
element14
from US$4.24
2,653
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.03
2,653
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$5.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Analogue Switch, 4Ch, Spst-No, Qfn-16 | Newark Electronics
ANALOGUE SWITCH, 4CH, SPST-NO, QFN-16 | element14
Quad SPNO Analog Switch QFN16 | RS
4 Circuit IC Switch 1:1 1.6 Ohm 16-QFN (4x4) | Future Electronics
Analog Switch Quad SPST 16-Pin TSSOP T/R | Avnet America
QUAD SPST ST QFN16 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DG1412EEN-T1-GE4?

Additional datasheets, footprints and schematics for DG1412EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG1412EEN-T1-GE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DG1412EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1412EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DG1412EEN-T1-GE4 fall under?

The DG1412EEN-T1-GE4 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.

Can I view similar or alternative parts?

You can view similar parts to DG1412EEN-T1-GE4 when available in the Analog Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DG1412EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.

Is the DG1412EEN-T1-GE4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for DG1412EEN-T1-GE4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DG1412EEN-T1-GE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DG1412EEN-T1-GE4 often in real-time on the comparison pages.

What if I can't find stock of DG1412EEN-T1-GE4?

You can fill out our help required form which you can use to request a quote for DG1412EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay