Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Composite |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Plating Material | Tin |
Factory Installed Backshell | Without |
Keying & Polarized Position Locations | 3 |
Number of Positions | 61 |
Number of Power Positions | 61 |
Preloaded | No |
Keying | Keyway Polarization 3 |
Number of Signal Positions | 61 |
Contact Type | Socket |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 22 – 61 |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
Polarization Code | 3 |
Mating Retention | Bayonet |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded |
Circuit Application | Power & Signal |
Sealable | Yes |
Prewired | No |
Shell Size | 22 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Accessory Color | Gray |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Straight Plug |
Product Type | Connector |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a DG1236R22-61S3?
Additional datasheets, footprints and schematics for DG1236R22-61S3 are listed on our Part Details page. You can also find images and similar parts to DG1236R22-61S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1236R22-61S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1236R22-61S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1236R22-61S3 fall under?
The DG1236R22-61S3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1236R22-61S3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1236R22-61S3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1236R22-61S3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1236R22-61S3 have stock available?
There is no stock from authorised distributors for DG1236R22-61S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1236R22-61S3 often in real-time on the comparison pages.
What if I can't find stock of DG1236R22-61S3?
You can fill out our help required form which you can use to request a quote for DG1236R22-61S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.