Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DG1230R1885S13025 |
Shell Plating Material | Tin |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Composite |
Keying & Polarized Position Locations | 1 |
Preloaded | No |
Number of Power Positions | 85 |
Keying | Keyway Polarization 1 |
Number of Positions | 85 |
Number of Signal Positions | 85 |
Factory Installed Backshell | Without |
Contact Current Rating (Max) | 5A |
Contact Layout Arrangement | 18 – 85 |
Reverse Gender | No |
Contact Type | Socket |
Wire Size | .2 – .52mm², 12 – 14AWG |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Polarization Code | 1 |
Mating Retention Type | Threaded |
Connector Mounting Type | Panel |
Mating Retention | Bayonet |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 18 |
Prewired | No |
Accessory Color | Gray |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Wire |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Connector MIL-C-29600 Receptacle 85 Position Socket Contact Flange Mount Crimp | Avnet America |
Circular Connector, RECP ASSY | TE Connectivity DG1230R1885S13025 | RS Americas |
Where can I find additional details, specifications and documents for a DG1230R1885S13025?
Additional datasheets, footprints and schematics for DG1230R1885S13025 are listed on our Part Details page. You can also find images and similar parts to DG1230R1885S13025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1230R1885S13025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1230R1885S13025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1230R1885S13025 fall under?
The DG1230R1885S13025 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1230R1885S13025 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1230R1885S13025 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1230R1885S13025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1230R1885S13025 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for DG1230R1885S13025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1230R1885S13025 often in real-time on the comparison pages.
What if I can't find stock of DG1230R1885S13025?
You can fill out our help required form which you can use to request a quote for DG1230R1885S13025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.