Status: | Unknown |
---|---|
Series: | PFE Series |
RoHS: | Unknown |
Prices starting from US$0.97
Product Range | PFE Series |
---|---|
Fuse Current | - |
Voltage Rating VAC | 250V |
Functioning Temperature | 139°C |
Fuse Terminals | Radial Leaded |
Holding Temperature | - |
SVHC | No SVHC (15-Jan-2018) |
Res Fusible 10 Ohm 5% 1.6W Molded | Avnet America |
Where can I find additional details, specifications and documents for a DFP10112?
Additional datasheets, footprints and schematics for DFP10112 are listed on our Part Details page. You can also find images and similar parts to DFP10112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFP10112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFP10112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFP10112 fall under?
The DFP10112 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to DFP10112 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFP10112 you can contact the distributor directly for product support, shipping queries etc.
Is the DFP10112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFP10112 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Avnet America have stock available or on a lead time for DFP10112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFP10112 often in real-time on the comparison pages.
What if I can't find stock of DFP10112?
You can fill out our help required form which you can use to request a quote for DFP10112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.