DFLZ33-7 Diodes by Diodes Incorporated

DIODE, ZENER, 33V, 1.0W, POWERDI 123

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Avnet Silica
Avnet Silica
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Zener Voltage Vz Typ 33V
Power Dissipation Pd 1W
Diode Case Style SMD
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Diode Zener Single 33V 6% 1W 2-Pin PowerDI 123 T/R | Avnet Silica
DFLZ33 Series 33 V 200 mA 1 W Surface Mount Power Zener Diode - PowerDI-123 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFLZ33-7?

Additional datasheets, footprints and schematics for DFLZ33-7 are listed on our Part Details page. You can also find images and similar parts to DFLZ33-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFLZ33-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLZ33-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFLZ33-7 fall under?

The DFLZ33-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to DFLZ33-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFLZ33-7 you can contact the distributor directly for product support, shipping queries etc.

Is the DFLZ33-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DFLZ33-7 have stock available?

Authorised distributors including Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for DFLZ33-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFLZ33-7 often in real-time on the comparison pages.

What if I can't find stock of DFLZ33-7?

You can fill out our help required form which you can use to request a quote for DFLZ33-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay