Status: | Unknown |
---|---|
Series: | DFLZ1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
7,641
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
7,641
in stock
|
Buy Now | |
element14
from US$0.12
|
7,641
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SMD |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | DFLZ1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DFLZ Series 15 V 1 W Surface Mount Voltage Regulator Diode - POWERDI-123 | Future Electronics |
Diode, Zener, 15V, 1.0W, Powerdi 123 | Newark Electronics |
DIODE, ZENER, 15V, 1.0W, POWERDI 123 | element14 |
Diode Zener Single 15V 6% 1W 2-Pin PowerDI 123 T/R | Avnet Silica |
Z-DIODE 1,0W 15V 5% POWERDI123 | Rutronik |
Where can I find additional details, specifications and documents for a DFLZ15-7?
Additional datasheets, footprints and schematics for DFLZ15-7 are listed on our Part Details page. You can also find images and similar parts to DFLZ15-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFLZ15-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLZ15-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFLZ15-7 fall under?
The DFLZ15-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DFLZ15-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFLZ15-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DFLZ15-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFLZ15-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for DFLZ15-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFLZ15-7 often in real-time on the comparison pages.
What if I can't find stock of DFLZ15-7?
You can fill out our help required form which you can use to request a quote for DFLZ15-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.