Status: | Unknown |
---|---|
Series: | DFLZ Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,400
in stock
|
Buy Now | |
element14
from US$0.13
|
1,400
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 13V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | PowerDI 123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | DFLZ Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Zener Diode, 1W, 13V, Powerdi 123 | Newark Electronics |
ZENER DIODE, 1W, 13V, POWERDI 123 | element14 |
13V 6% 1W Power Zener Diode PowerDI123 | RS |
Zener Diodes 1.0W 13V | Future Electronics |
Diode Zener Single 13V 6% 1W 2-Pin PowerDI 123 T/R | Avnet America |
13V 6% 1W Power Zener Diode PowerDI123 | Diodes Inc DFLZ13-7 | RS Americas |
Where can I find additional details, specifications and documents for a DFLZ13-7?
Additional datasheets, footprints and schematics for DFLZ13-7 are listed on our Part Details page. You can also find images and similar parts to DFLZ13-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFLZ13-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLZ13-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFLZ13-7 fall under?
The DFLZ13-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DFLZ13-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFLZ13-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DFLZ13-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFLZ13-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for DFLZ13-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFLZ13-7 often in real-time on the comparison pages.
What if I can't find stock of DFLZ13-7?
You can fill out our help required form which you can use to request a quote for DFLZ13-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.