DFLZ10-7 Diodes by Diodes Incorporated

DIODE, ZENER, 10V, 1.0W, POWERDI 123

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.14
1,900
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 10V
Power Dissipation Pd 1W
Diode Case Style SMD
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Diode Zener 10V 6% 1W 2Pin PowerDI 123 | RS
Z-DIODE 1,0W 10V 5% POWERDI123 | Rutronik
DFLZ10 Series 10 V 200 mA 1 W Surface Mount Power Zener Diode - PowerDI-123 | Future Electronics
Diode Zener Single 10V 6% 1W 2-Pin PowerDI 123 T/R | Avnet America
Diode Zener 10V 6% 1W 2Pin PowerDI 123 | Diodes Inc DFLZ10-7 | RS Americas
Diode, Zener, 10V, 1.0W, Powerdi 123 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DFLZ10-7?

Additional datasheets, footprints and schematics for DFLZ10-7 are listed on our Part Details page. You can also find images and similar parts to DFLZ10-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DFLZ10-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFLZ10-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DFLZ10-7 fall under?

The DFLZ10-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to DFLZ10-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DFLZ10-7 you can contact the distributor directly for product support, shipping queries etc.

Is the DFLZ10-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DFLZ10-7 have stock available?

Authorised distributors including RS, Rutronik, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for DFLZ10-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DFLZ10-7 often in real-time on the comparison pages.

What if I can't find stock of DFLZ10-7?

You can fill out our help required form which you can use to request a quote for DFLZ10-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay