Status: | Unknown |
---|---|
Series: | TeSys DF Series |
RoHS: | Unknown |
Fuse Holder Type | DIN Rail Mount Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | Class CC |
Holder Terminals | Screw Clamp |
No. of Fuses | 3Fuses |
Product Range | TeSys DF Series |
Voltage Rating VDC | - |
Fuse Accessories, Fuse Holder, Fuse Carrier,30A,3 Pole, Type CC,600 VAC, TeSys DF | Schneider Electric DFCC3V | RS Americas |
Fuse base | Transfer Multisort Elektronik |
Fuseholder, Din Rail, 600V, Screw Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a DFCC3V?
Additional datasheets, footprints and schematics for DFCC3V are listed on our Part Details page. You can also find images and similar parts to DFCC3V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFCC3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFCC3V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFCC3V fall under?
The DFCC3V is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to DFCC3V when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFCC3V you can contact the distributor directly for product support, shipping queries etc.
Is the DFCC3V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DFCC3V have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DFCC3V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFCC3V often in real-time on the comparison pages.
What if I can't find stock of DFCC3V?
You can fill out our help required form which you can use to request a quote for DFCC3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.