Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrap Tool Type | Bit / Sleeve |
---|---|
Terminal Diagonal Min | 0.054" |
Terminal Diagonal Max | 0.065" |
Wire Size AWG Min | 26 |
Wire Size AWG Max | 24 |
Kit Contents | Wrap / Unwrap Sleeve Bit Set |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DFB2426?
Additional datasheets, footprints and schematics for DFB2426 are listed on our Part Details page. You can also find images and similar parts to DFB2426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DFB2426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DFB2426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DFB2426 fall under?
The DFB2426 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to DFB2426 when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DFB2426 you can contact the distributor directly for product support, shipping queries etc.
Is the DFB2426 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DFB2426 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for DFB2426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DFB2426 often in real-time on the comparison pages.
What if I can't find stock of DFB2426?
You can fill out our help required form which you can use to request a quote for DFB2426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.