Status: | Unknown |
---|---|
Series: | DF9 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Future Electronics |
18,000
units
|
Buy Now |
![]() |
Chip One Stop |
6,173
units
|
Buy Now |
![]() |
Heilind Electronics |
3
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Product Range | DF9 Series |
---|---|
No. of Contacts | 31Contacts |
Gender | Plug |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Surface Mount Vertical |
31 position surface mount 4.3 mm pitch straight board to board header | Future Electronics |
HIROSE(HRS) - DF9-31P-1V(32) - Mezzanine Connector, Header, 1 mm, 2 Rows, 31 Contacts, Surface Mount, Phosphor Bronze | Elfaro |
DF9-31P-1V(32) HIROSE ROHS | Holdelec |
CONN SMT TAPE | Component Electronics |
CUT TAPE | Heilind Electronics |
Stacking Connector, Plug, 31 Position, 1Mm | Newark Electronics |
MEZZANINE CONN, HDR, 31POS, 2ROW, SMT | Farnell |
1.0MM V SMT RECPT 31 P TIN PLATING | Mouser Electronics |
PLUG, 1MM, 31WAY | element14 |
Where can I find additional details, specifications and documents for a DF9-31P-1V(32)?
Additional datasheets, footprints and schematics for DF9-31P-1V(32) are listed on our Part Details page. You can also find images and similar parts to DF9-31P-1V(32) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF9-31P-1V(32) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF9-31P-1V(32) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF9-31P-1V(32) fall under?
The DF9-31P-1V(32) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DF9-31P-1V(32) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF9-31P-1V(32) you can contact the distributor directly for product support, shipping queries etc.
Is the DF9-31P-1V(32) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF9-31P-1V(32) have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Heilind Electronics, Interstate Connecting Components and Avnet America have stock available or on a lead time for DF9-31P-1V(32).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF9-31P-1V(32) often in real-time on the comparison pages.
What if I can't find stock of DF9-31P-1V(32)?
You can fill out our help required form which you can use to request a quote for DF9-31P-1V(32) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.