Status: | Unknown |
---|---|
Series: | DF65 Series |
RoHS: | Compliant |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0476
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0472
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Product Range | DF65 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 1.7mm |
For Use With | DF65 Crimp Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
DF65 1.7mm socket crimp housing, 3 way | RS |
Connector: wire-board | Transfer Multisort Elektronik |
Socket Connector Housing, Lcp | Newark Electronics |
DF65 Series 3 Position 1.7 mm Pitch Single Row Receptacle Connector Housing | Future Electronics |
Conn Housing SKT 3 POS 1.7mm ST Cable Mount | Avnet America |
Power to the Board 1.7mm Low Profile BtW Socket 3P | Sager |
Where can I find additional details, specifications and documents for a DF65-3S-1.7C?
Additional datasheets, footprints and schematics for DF65-3S-1.7C are listed on our Part Details page. You can also find images and similar parts to DF65-3S-1.7C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF65-3S-1.7C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF65-3S-1.7C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF65-3S-1.7C fall under?
The DF65-3S-1.7C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF65-3S-1.7C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF65-3S-1.7C you can contact the distributor directly for product support, shipping queries etc.
Is the DF65-3S-1.7C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF65-3S-1.7C have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DF65-3S-1.7C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF65-3S-1.7C often in real-time on the comparison pages.
What if I can't find stock of DF65-3S-1.7C?
You can fill out our help required form which you can use to request a quote for DF65-3S-1.7C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.