Status: | Unknown |
---|---|
Series: | EnerBee DF63 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
275
in stock
|
Buy Now | |
element14
from US$0.18
|
60
in stock
|
Buy Now | |
Farnell
from US$0.12
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Product Range | EnerBee DF63 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | DF63 Series Crimp Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
DF63 3.96mm crimp socket housing, 4P | RS |
Connector Housing, Rcpt, 4Pos, 3.96Mm | Newark Electronics |
DF63 Series 4 Position 3.96 mm Pitch Rectangular Crimp Socket Housing Connector | Future Electronics |
HISDF63-4S-3.96C | Avnet America |
Power to the Board 3.96mm Pitch 4P Crimp Socket | Sager |
Where can I find additional details, specifications and documents for a DF63-4S-3.96C?
Additional datasheets, footprints and schematics for DF63-4S-3.96C are listed on our Part Details page. You can also find images and similar parts to DF63-4S-3.96C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF63-4S-3.96C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF63-4S-3.96C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF63-4S-3.96C fall under?
The DF63-4S-3.96C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF63-4S-3.96C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF63-4S-3.96C you can contact the distributor directly for product support, shipping queries etc.
Is the DF63-4S-3.96C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF63-4S-3.96C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for DF63-4S-3.96C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF63-4S-3.96C often in real-time on the comparison pages.
What if I can't find stock of DF63-4S-3.96C?
You can fill out our help required form which you can use to request a quote for DF63-4S-3.96C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.