Status: | Unknown |
---|---|
Series: | DF62 Series |
RoHS: | Compliant |
Product Range | DF62 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.2mm |
For Use With | DF62 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
DF62C 2.2mm socket crimp housing, 6 way | RS |
Socket Connector Housing, Pbt | Newark Electronics |
Connector Housing, Black, Protected Lock, DF62, Receptacle, 6 Ways, 2.2 mm | Avnet America |
Headers & Wire Housings 6P SKT SLIM INLN CON BLACK | Sager |
Where can I find additional details, specifications and documents for a DF62C-6S-2.2C(11)?
Additional datasheets, footprints and schematics for DF62C-6S-2.2C(11) are listed on our Part Details page. You can also find images and similar parts to DF62C-6S-2.2C(11) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF62C-6S-2.2C(11) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF62C-6S-2.2C(11) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF62C-6S-2.2C(11) fall under?
The DF62C-6S-2.2C(11) is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF62C-6S-2.2C(11) when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF62C-6S-2.2C(11) you can contact the distributor directly for product support, shipping queries etc.
Is the DF62C-6S-2.2C(11) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF62C-6S-2.2C(11) have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for DF62C-6S-2.2C(11).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF62C-6S-2.2C(11) often in real-time on the comparison pages.
What if I can't find stock of DF62C-6S-2.2C(11)?
You can fill out our help required form which you can use to request a quote for DF62C-6S-2.2C(11) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.