Status: | Unknown |
---|---|
Series: | DF62 Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
180
in stock
|
Buy Now | |
element14
from US$0.36
|
180
in stock
|
Buy Now | |
Farnell
from US$0.21
|
180
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
127
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
42
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now |
Product Range | DF62 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 2.2mm |
For Use With | DF62 Series Pin Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Plug Connector Housing, Pbt | Newark Electronics |
DF62B 2.2mm plug crimp housing, 3 way | RS |
544-0559-1-00 | Heilind Electronics |
DF62B Series 3 Positions 2 Row 2.2 mm Pitch Black Housing Rectangular Connector | Future Electronics |
Conn Housing PL 3 POS ST Cable Mount Pack | Avnet America |
Headers & Wire Housings 3P PLG SLIM INLN CON BLACK, STANDARD | Sager |
Where can I find additional details, specifications and documents for a DF62B-3EP-2.2C?
Additional datasheets, footprints and schematics for DF62B-3EP-2.2C are listed on our Part Details page. You can also find images and similar parts to DF62B-3EP-2.2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF62B-3EP-2.2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF62B-3EP-2.2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF62B-3EP-2.2C fall under?
The DF62B-3EP-2.2C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF62B-3EP-2.2C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF62B-3EP-2.2C you can contact the distributor directly for product support, shipping queries etc.
Is the DF62B-3EP-2.2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF62B-3EP-2.2C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for DF62B-3EP-2.2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF62B-3EP-2.2C often in real-time on the comparison pages.
What if I can't find stock of DF62B-3EP-2.2C?
You can fill out our help required form which you can use to request a quote for DF62B-3EP-2.2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.