Status: | Unknown |
---|---|
Series: | DF60 Series |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
100
in stock
|
Buy Now | |
element14
from US$0.95
|
47
in stock
|
Buy Now | |
Farnell
from US$0.74
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Sager
from US$0.79
|
-
|
Buy Now |
Product Range | DF60 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 10.16mm |
For Use With | DF60 Crimp Pin Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Contacts | 3Contacts |
RoHS Compliant | Yes |
Connector, Housing, Plug, 3Pos, 1Row | Newark Electronics |
DF60 Series 3 Contact 10.16 mm Pitch In-Line Plug Black Crimp Socket Connector | Future Electronics |
DF60 10.16mm in-line plug housing, 3 way | RS |
CONNECTOR, HOUSING, PLUG, 3POS, 1ROW | element14 |
Conn Wire to Board PL 3 POS 10.16mm Crimp ST Cable Mount Pack | Avnet America |
Power to the Board 3P IN-LINE W/FLANGE SML SZ B-to-WIRE 45A | Sager |
Where can I find additional details, specifications and documents for a DF60-3EP-10.16C?
Additional datasheets, footprints and schematics for DF60-3EP-10.16C are listed on our Part Details page. You can also find images and similar parts to DF60-3EP-10.16C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF60-3EP-10.16C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF60-3EP-10.16C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF60-3EP-10.16C fall under?
The DF60-3EP-10.16C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF60-3EP-10.16C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF60-3EP-10.16C you can contact the distributor directly for product support, shipping queries etc.
Is the DF60-3EP-10.16C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF60-3EP-10.16C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for DF60-3EP-10.16C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF60-3EP-10.16C often in real-time on the comparison pages.
What if I can't find stock of DF60-3EP-10.16C?
You can fill out our help required form which you can use to request a quote for DF60-3EP-10.16C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.