Status: | Unknown |
---|---|
Series: | SignalBee DF51 Series |
RoHS: | Compliant |
Product Range | SignalBee DF51 Series |
---|---|
Gender | Receptacle |
No. of Positions | 26Ways |
Pitch Spacing | 2mm |
For Use With | Hirose DF51 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DF51-26DS-2C?
Additional datasheets, footprints and schematics for DF51-26DS-2C are listed on our Part Details page. You can also find images and similar parts to DF51-26DS-2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF51-26DS-2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF51-26DS-2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF51-26DS-2C fall under?
The DF51-26DS-2C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF51-26DS-2C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF51-26DS-2C you can contact the distributor directly for product support, shipping queries etc.
Is the DF51-26DS-2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF51-26DS-2C have stock available?
There is no stock from authorised distributors for DF51-26DS-2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF51-26DS-2C often in real-time on the comparison pages.
What if I can't find stock of DF51-26DS-2C?
You can fill out our help required form which you can use to request a quote for DF51-26DS-2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.