Status: | Unknown |
---|---|
Series: | SignalBee DF51 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
58
in stock
|
Buy Now | |
element14
from US$0.23
|
58
in stock
|
Buy Now | |
Farnell
from US$0.19
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Product Range | SignalBee DF51 Series |
---|---|
Gender | Receptacle |
No. of Positions | 22Ways |
Pitch Spacing | 2mm |
For Use With | Hirose DF51 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Rcpt Housing, 22Pos, 2Mm, Pbt, Blk | Newark Electronics |
2mm Pitch, Positive Lock, Wire-to-Board | RS |
DF51 Series Dual Row 22 Position 2 mm Crimp Socket Wire to Board Connector | Future Electronics |
Conn Housing Wire to Board RCP 22 POS 2mm ST Cable Mount Bag | Avnet America |
Headers & Wire Housings 22P 2R 2MM 2A SOCKET AWG 30 to 22 | Sager |
Where can I find additional details, specifications and documents for a DF51-22DS-2C?
Additional datasheets, footprints and schematics for DF51-22DS-2C are listed on our Part Details page. You can also find images and similar parts to DF51-22DS-2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF51-22DS-2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF51-22DS-2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF51-22DS-2C fall under?
The DF51-22DS-2C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF51-22DS-2C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF51-22DS-2C you can contact the distributor directly for product support, shipping queries etc.
Is the DF51-22DS-2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF51-22DS-2C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for DF51-22DS-2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF51-22DS-2C often in real-time on the comparison pages.
What if I can't find stock of DF51-22DS-2C?
You can fill out our help required form which you can use to request a quote for DF51-22DS-2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.