Status: | Unknown |
---|---|
Series: | DF50 Series |
RoHS: | Compliant |
Product Range | DF50 Series |
---|---|
Gender | Receptacle |
No. of Positions | 11Ways |
Pitch Spacing | 1mm |
For Use With | DF50 Crimp Socket Contacts |
RoHS Compliant | Yes |
[Signalbee ] 1.0Mm Pitch, Positive Lock, Wire-To-Board Connector |Hirose(Hrs) DF50A-11S-1C | Newark Electronics |
Connector Housing Wire to Board Receptacle 28 Position 2.54mm Straight Cable Mount | Avnet America |
Headers & Wire Housings 11P 1.0MM PITCH CRIMP HOUSING | Sager |
Where can I find additional details, specifications and documents for a DF50A-11S-1C?
Additional datasheets, footprints and schematics for DF50A-11S-1C are listed on our Part Details page. You can also find images and similar parts to DF50A-11S-1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF50A-11S-1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF50A-11S-1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF50A-11S-1C fall under?
The DF50A-11S-1C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF50A-11S-1C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF50A-11S-1C you can contact the distributor directly for product support, shipping queries etc.
Is the DF50A-11S-1C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF50A-11S-1C have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for DF50A-11S-1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF50A-11S-1C often in real-time on the comparison pages.
What if I can't find stock of DF50A-11S-1C?
You can fill out our help required form which you can use to request a quote for DF50A-11S-1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.