Status: | Unknown |
---|---|
Series: | DF3 Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | DF3 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Connector, Header, 2Pos, 1Row, 2Mm | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a DF3E-2P-2V?
Additional datasheets, footprints and schematics for DF3E-2P-2V are listed on our Part Details page. You can also find images and similar parts to DF3E-2P-2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3E-2P-2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3E-2P-2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3E-2P-2V fall under?
The DF3E-2P-2V is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to DF3E-2P-2V when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3E-2P-2V you can contact the distributor directly for product support, shipping queries etc.
Is the DF3E-2P-2V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF3E-2P-2V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DF3E-2P-2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3E-2P-2V often in real-time on the comparison pages.
What if I can't find stock of DF3E-2P-2V?
You can fill out our help required form which you can use to request a quote for DF3E-2P-2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.