Status: | Unknown |
---|---|
Series: | H8 Family, H8/300H Tiny Series, H8/36014 Group Microcontrollers |
RoHS: | Compliant |
Prices starting from US$10.02
Product Range | H8 Family, H8/300H Tiny Series, H8/36014 Group Microcontrollers |
---|---|
Architecture | H8/300H |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 32KB |
RAM Memory Size | 2KB |
No. of Pins | 64Pins |
RoHS Compliant | Yes |
MCU 16-bit H8 CISC 32KB Flash 3.3V/5V 64-Pin LQFP | Avnet America |
16-bit Microcontrollers - MCU MCU 3V 384K I-temp Pb-Free 100-QFP | Future Electronics |
Mcu, 16Bit, 20Mhz, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a DF36014FPV?
Additional datasheets, footprints and schematics for DF36014FPV are listed on our Part Details page. You can also find images and similar parts to DF36014FPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF36014FPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF36014FPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF36014FPV fall under?
The DF36014FPV is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to DF36014FPV when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF36014FPV you can contact the distributor directly for product support, shipping queries etc.
Is the DF36014FPV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF36014FPV have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DF36014FPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF36014FPV often in real-time on the comparison pages.
What if I can't find stock of DF36014FPV?
You can fill out our help required form which you can use to request a quote for DF36014FPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.