Status: | Unknown |
---|---|
Series: | EnerBee DF33C Series |
RoHS: | Compliant |
Product Range | EnerBee DF33C Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.3mm |
For Use With | DF33C Series Crimp Socket Contacts |
RoHS Compliant | Yes |
DF33C 3.3mm double row crimp socket, 4P | RS |
Connector Housing, Rcpt, 4Pos, 3.3Mm | Newark Electronics |
DF33C Series 4 Position 3.3 mm Pitch White Receptacle Housing Connector | Future Electronics |
Headers & Wire Housings 3.3mm Skt Double Row 4 Pos | Sager |
Conn Housing SKT 4 POS 3.3mm ST Cable Mount Pack | Avnet America |
Where can I find additional details, specifications and documents for a DF33C-4DS-3.3C?
Additional datasheets, footprints and schematics for DF33C-4DS-3.3C are listed on our Part Details page. You can also find images and similar parts to DF33C-4DS-3.3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF33C-4DS-3.3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF33C-4DS-3.3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF33C-4DS-3.3C fall under?
The DF33C-4DS-3.3C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF33C-4DS-3.3C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF33C-4DS-3.3C you can contact the distributor directly for product support, shipping queries etc.
Is the DF33C-4DS-3.3C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF33C-4DS-3.3C have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Sager and Farnell have stock available or on a lead time for DF33C-4DS-3.3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF33C-4DS-3.3C often in real-time on the comparison pages.
What if I can't find stock of DF33C-4DS-3.3C?
You can fill out our help required form which you can use to request a quote for DF33C-4DS-3.3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.