Status: | Unknown |
---|---|
Series: | H8 Family H8/300H Series Microcontrollers |
RoHS: | Unknown |
Product Range | H8 Family H8/300H Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 32bit |
CPU Speed | 25MHz |
Program Memory Size | 384KB |
RAM Memory Size | 16KB |
No. of Pins | 100Pins |
MCU Case Style | QFP |
No. of I/O's | 70I/O's |
Embedded Interface Type | SCI |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | H8 |
MCU Series | H8/300H |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU 16-bit/32-bit H8 CISC 384KB Flash 5V 100-Pin PQFP | Avnet America |
Mcu, 32Bit, 25Mhz, Qfp-100 | Newark Electronics |
16-BIT GENERAL MCU 5V 384K PB-FREE 100-QFP | Future Electronics |
MCU, 32BIT, 25MHZ, QFP-100 | Farnell |
Where can I find additional details, specifications and documents for a DF3068F25V?
Additional datasheets, footprints and schematics for DF3068F25V are listed on our Part Details page. You can also find images and similar parts to DF3068F25V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3068F25V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3068F25V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3068F25V fall under?
The DF3068F25V is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DF3068F25V when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3068F25V you can contact the distributor directly for product support, shipping queries etc.
Is the DF3068F25V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF3068F25V have stock available?
Authorised distributors including Avnet America, Avnet Silica, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for DF3068F25V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3068F25V often in real-time on the comparison pages.
What if I can't find stock of DF3068F25V?
You can fill out our help required form which you can use to request a quote for DF3068F25V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.