Status: | Unknown |
---|---|
Series: | H8S Family H8S/2300 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$25.63
Product Range | H8S Family H8S/2300 Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 34MHz |
Program Memory Size | 512KB |
RAM Memory Size | 32KB |
No. of Pins | 144Pins |
MCU Case Style | LQFP |
No. of I/O's | 96I/O's |
Embedded Interface Type | I2C SCI |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | H8S |
MCU Series | H8S/2300 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MCU, 16BIT, 34MHZ, LQFP-144 | element14 |
H8 Series 16 bit 32 kB RAM 512 kB Flash 96 I/O Microcontroller SMT - LQFP-144 | Future Electronics |
MCU 16-bit/32-bit H8S CISC 512KB Flash 3.3V 144-Pin PQFP | Avnet America |
Where can I find additional details, specifications and documents for a DF2378RVFQ34V?
Additional datasheets, footprints and schematics for DF2378RVFQ34V are listed on our Part Details page. You can also find images and similar parts to DF2378RVFQ34V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF2378RVFQ34V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF2378RVFQ34V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF2378RVFQ34V fall under?
The DF2378RVFQ34V is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DF2378RVFQ34V when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF2378RVFQ34V you can contact the distributor directly for product support, shipping queries etc.
Is the DF2378RVFQ34V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF2378RVFQ34V have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for DF2378RVFQ34V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF2378RVFQ34V often in real-time on the comparison pages.
What if I can't find stock of DF2378RVFQ34V?
You can fill out our help required form which you can use to request a quote for DF2378RVFQ34V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.