Status: | Unknown |
---|---|
Series: | H8S Family H8S/2300 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$29.21
Product Range | H8S Family H8S/2300 Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 25MHz |
Program Memory Size | 384KB |
RAM Memory Size | 32KB |
No. of Pins | 128Pins |
MCU Case Style | QFP |
No. of I/O's | 86I/O's |
Embedded Interface Type | SCI |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | H8S |
MCU Series | H8S/2300 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free 128-QFP | Future Electronics |
MCU 16-bit H8S CISC 384KB Flash 3.3V 128-Pin PQFP | Avnet America |
Mcu, 16Bit, 25Mhz, Qfp-128 | Newark Electronics |
MCU, 16BIT, 25MHZ, QFP-128 | Farnell |
Where can I find additional details, specifications and documents for a DF2329BVF25V?
Additional datasheets, footprints and schematics for DF2329BVF25V are listed on our Part Details page. You can also find images and similar parts to DF2329BVF25V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF2329BVF25V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF2329BVF25V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF2329BVF25V fall under?
The DF2329BVF25V is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to DF2329BVF25V when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF2329BVF25V you can contact the distributor directly for product support, shipping queries etc.
Is the DF2329BVF25V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF2329BVF25V have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, Newark Electronics and Farnell have stock available or on a lead time for DF2329BVF25V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF2329BVF25V often in real-time on the comparison pages.
What if I can't find stock of DF2329BVF25V?
You can fill out our help required form which you can use to request a quote for DF2329BVF25V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.