Status: | Unknown |
---|---|
Series: | EnerBee DF22 Series |
RoHS: | Compliant |
Prices starting from US$0.16
Product Range | EnerBee DF22 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 7.92mm |
For Use With | DF22 Series Crimp Socket Contacts |
RoHS Compliant | Yes |
[Enerbee ] 7.92Mm Contact Pitch High-Current Connectors For Internal Power Supplies (Ul, C-Ul And T V Listed) |Hirose(Hrs) DF22L-5S-7.92C(28) | Newark Electronics |
5 Position Rectangular Housing Connector Receptacle Red 0.312 (7.92mm)" | Future Electronics |
Conn Housing SKT 5 POS 7.92mm ST Cable Mount Bag | Avnet America |
Power to the Board Housing PL 5 POS 7.92mm ST Bag | Sager |
Where can I find additional details, specifications and documents for a DF22L-5S-7.92C(28)?
Additional datasheets, footprints and schematics for DF22L-5S-7.92C(28) are listed on our Part Details page. You can also find images and similar parts to DF22L-5S-7.92C(28) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF22L-5S-7.92C(28) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF22L-5S-7.92C(28) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF22L-5S-7.92C(28) fall under?
The DF22L-5S-7.92C(28) is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF22L-5S-7.92C(28) when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF22L-5S-7.92C(28) you can contact the distributor directly for product support, shipping queries etc.
Is the DF22L-5S-7.92C(28) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF22L-5S-7.92C(28) have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DF22L-5S-7.92C(28).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF22L-5S-7.92C(28) often in real-time on the comparison pages.
What if I can't find stock of DF22L-5S-7.92C(28)?
You can fill out our help required form which you can use to request a quote for DF22L-5S-7.92C(28) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.