Status: | Unknown |
---|---|
Series: | H8S Family, H8S/2100 Series, H8S/2144 Group Microcontrollers |
RoHS: | Compliant |
Prices starting from US$22.38
Product Range | H8S Family, H8S/2100 Series, H8S/2144 Group Microcontrollers |
---|---|
Architecture | H8S/2000 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 128KB |
RAM Memory Size | 4KB |
No. of Pins | 100Pins |
RoHS Compliant | Yes |
Mcu, 16Bit, 20Mhz, Qfp-100 | Newark Electronics |
16 bit MCU, 128 KB flash, 4 KB RAM, 100 pins, LQFP | Future Electronics |
MCU 16-bit H8S CISC 128KB Flash 5V 100-Pin PQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a DF2144AFA20V?
Additional datasheets, footprints and schematics for DF2144AFA20V are listed on our Part Details page. You can also find images and similar parts to DF2144AFA20V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF2144AFA20V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF2144AFA20V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF2144AFA20V fall under?
The DF2144AFA20V is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to DF2144AFA20V when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF2144AFA20V you can contact the distributor directly for product support, shipping queries etc.
Is the DF2144AFA20V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF2144AFA20V have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DF2144AFA20V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF2144AFA20V often in real-time on the comparison pages.
What if I can't find stock of DF2144AFA20V?
You can fill out our help required form which you can use to request a quote for DF2144AFA20V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.