Status: | Unknown |
---|---|
Series: | DF1E Series |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
100
in stock
|
Buy Now | |
Sager
from US$0.08
|
29,900
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
6,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,200
in stock
|
Buy Now | |
element14
from US$0.10
|
3,200
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
100
in stock
|
Buy Now | |
Heilind Electronics
-
|
581
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
174
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | DF1E Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | Hirose DF1E Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Headers & Wire Housings 2.5MM 3P SOCKET HOUSING | Sager |
Rcpt Housing, 3Pos, 2.5Mm, Pa, White | Newark Electronics |
connector, nylon, 2.5mm pitch, 3pole, | RS |
541-0812-2-00 BAG | Heilind Electronics |
Conn Housing SKT 3 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a DF1E-3S-2.5C?
Additional datasheets, footprints and schematics for DF1E-3S-2.5C are listed on our Part Details page. You can also find images and similar parts to DF1E-3S-2.5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF1E-3S-2.5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF1E-3S-2.5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF1E-3S-2.5C fall under?
The DF1E-3S-2.5C is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF1E-3S-2.5C when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF1E-3S-2.5C you can contact the distributor directly for product support, shipping queries etc.
Is the DF1E-3S-2.5C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF1E-3S-2.5C have stock available?
Authorised distributors including Sager, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for DF1E-3S-2.5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF1E-3S-2.5C often in real-time on the comparison pages.
What if I can't find stock of DF1E-3S-2.5C?
You can fill out our help required form which you can use to request a quote for DF1E-3S-2.5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.