Status: | Unknown |
---|---|
Series: | DF1B Series |
RoHS: | Compliant |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0438
|
4,500
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
18,947
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
3,232
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
600
in stock
|
Buy Now | |
element14
from US$0.07
|
600
in stock
|
Buy Now | |
Farnell
from US$0.0476
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0360
|
90
in stock
|
Buy Now | |
Heilind Electronics
-
|
73
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
24
in stock
|
Buy Now | |
Sager
from US$0.0480
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | DF1B Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | Hirose DF1B Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Socket 2.5mm pitch single row, , 3 way | RS |
Rcpt Housing, 3Pos, 2.5Mm, Pa, White | Newark Electronics |
Plug | Transfer Multisort Elektronik |
541-0201-9-00 BAG | Heilind Electronics |
Headers & Wire Housings 2.5MM SINGLE ROW SKT 3P HOUSING | Sager |
Conn Housing PL 3 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a DF1B-3S-2.5R?
Additional datasheets, footprints and schematics for DF1B-3S-2.5R are listed on our Part Details page. You can also find images and similar parts to DF1B-3S-2.5R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF1B-3S-2.5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF1B-3S-2.5R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF1B-3S-2.5R fall under?
The DF1B-3S-2.5R is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF1B-3S-2.5R when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF1B-3S-2.5R you can contact the distributor directly for product support, shipping queries etc.
Is the DF1B-3S-2.5R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF1B-3S-2.5R have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DF1B-3S-2.5R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF1B-3S-2.5R often in real-time on the comparison pages.
What if I can't find stock of DF1B-3S-2.5R?
You can fill out our help required form which you can use to request a quote for DF1B-3S-2.5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.