Status: | Unknown |
---|---|
Series: | DF1B Series |
RoHS: | Compliant |
Product Range | DF1B Series |
---|---|
Gender | Plug |
No. of Positions | 22Ways |
Pitch Spacing | 2.5mm |
For Use With | Hirose DF1B Series Pin Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Plug Housing, 22Pos, 2.5Mm, Pa, White | Newark Electronics |
Headers & Wire Housings 2.5MM DOUBLE ROW 22P INLINE PLUG | Sager |
Conn Housing RCP 22 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a DF1B-22DEP-2.5RC?
Additional datasheets, footprints and schematics for DF1B-22DEP-2.5RC are listed on our Part Details page. You can also find images and similar parts to DF1B-22DEP-2.5RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF1B-22DEP-2.5RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF1B-22DEP-2.5RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF1B-22DEP-2.5RC fall under?
The DF1B-22DEP-2.5RC is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to DF1B-22DEP-2.5RC when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF1B-22DEP-2.5RC you can contact the distributor directly for product support, shipping queries etc.
Is the DF1B-22DEP-2.5RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DF1B-22DEP-2.5RC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for DF1B-22DEP-2.5RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF1B-22DEP-2.5RC often in real-time on the comparison pages.
What if I can't find stock of DF1B-22DEP-2.5RC?
You can fill out our help required form which you can use to request a quote for DF1B-22DEP-2.5RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.