Status: | Unknown |
---|---|
Series: | DF14 Series |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | DF14 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HEADER, 20POS, 1ROW, 1.25MM | Farnell |
Where can I find additional details, specifications and documents for a DF14-20P-1.25H?
Additional datasheets, footprints and schematics for DF14-20P-1.25H are listed on our Part Details page. You can also find images and similar parts to DF14-20P-1.25H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF14-20P-1.25H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF14-20P-1.25H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF14-20P-1.25H fall under?
The DF14-20P-1.25H is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to DF14-20P-1.25H when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF14-20P-1.25H you can contact the distributor directly for product support, shipping queries etc.
Is the DF14-20P-1.25H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF14-20P-1.25H have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DF14-20P-1.25H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF14-20P-1.25H often in real-time on the comparison pages.
What if I can't find stock of DF14-20P-1.25H?
You can fill out our help required form which you can use to request a quote for DF14-20P-1.25H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.