Status: | Unknown |
---|---|
Series: | DF13 Series |
RoHS: | Unknown |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | DF13 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Conn Shrouded HDR 20 POS 1.25mm Solder ST SMD Emboss T/R | Avnet America |
CONNECTOR, HEADER, 20POS, 2ROW, 1.25MM | Farnell |
Where can I find additional details, specifications and documents for a DF13EA-20DP-1.25V?
Additional datasheets, footprints and schematics for DF13EA-20DP-1.25V are listed on our Part Details page. You can also find images and similar parts to DF13EA-20DP-1.25V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF13EA-20DP-1.25V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF13EA-20DP-1.25V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF13EA-20DP-1.25V fall under?
The DF13EA-20DP-1.25V is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to DF13EA-20DP-1.25V when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF13EA-20DP-1.25V you can contact the distributor directly for product support, shipping queries etc.
Is the DF13EA-20DP-1.25V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF13EA-20DP-1.25V have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for DF13EA-20DP-1.25V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF13EA-20DP-1.25V often in real-time on the comparison pages.
What if I can't find stock of DF13EA-20DP-1.25V?
You can fill out our help required form which you can use to request a quote for DF13EA-20DP-1.25V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.