Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 12mm |
---|---|
Overall Length | 19.5mm |
Mounting Hole Dia | 5.5mm |
Fastener Material | Acetal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 3.8mm |
Drive Fastener 6 - 9Mm Thick | Newark Electronics |
Push-In Rivet - Drive Fastener, Natural, Acetal, UL94 HB, .216 in Hole Dia., .23 | Essentra Components DF-137-060 | RS Americas |
Where can I find additional details, specifications and documents for a DF-137-060?
Additional datasheets, footprints and schematics for DF-137-060 are listed on our Part Details page. You can also find images and similar parts to DF-137-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF-137-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF-137-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF-137-060 fall under?
The DF-137-060 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to DF-137-060 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF-137-060 you can contact the distributor directly for product support, shipping queries etc.
Is the DF-137-060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF-137-060 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for DF-137-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF-137-060 often in real-time on the comparison pages.
What if I can't find stock of DF-137-060?
You can fill out our help required form which you can use to request a quote for DF-137-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.