Status: | Unknown |
---|---|
Series: | DF11 Series |
RoHS: | Unknown |
Inter Series Connector A | Wire to Board |
---|---|
Convert From Positions | 14Ways |
Convert From Gender | Plug |
Inter Series Connector B | Wire to Board |
Convert To Positions | 14Ways |
Convert To Gender | Plug |
Product Range | DF11 Series |
SVHC | No SVHC (12-Jan-2017) |
[Signalbee ] 2.0Mm Pitch, Double-Row Connector (Ul/Csa Compliant) |Hirose(Hrs) DF11-14DEP-2A | Newark Electronics |
Connector Adaptor 14 Position Wire to Wire to 14 Position Wire to Wire Plug to Plug Straight Panel Mount | Avnet America |
Headers & Wire Housings 2MM M/M ADAPTER 14P TIN W/PNL LOCK | Sager |
Where can I find additional details, specifications and documents for a DF11-14DEP-2A?
Additional datasheets, footprints and schematics for DF11-14DEP-2A are listed on our Part Details page. You can also find images and similar parts to DF11-14DEP-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF11-14DEP-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF11-14DEP-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF11-14DEP-2A fall under?
The DF11-14DEP-2A is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to DF11-14DEP-2A when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF11-14DEP-2A you can contact the distributor directly for product support, shipping queries etc.
Is the DF11-14DEP-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF11-14DEP-2A have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for DF11-14DEP-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF11-14DEP-2A often in real-time on the comparison pages.
What if I can't find stock of DF11-14DEP-2A?
You can fill out our help required form which you can use to request a quote for DF11-14DEP-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.