Status: | Unknown |
---|---|
Series: | DF11 Series |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,225
in stock
|
Buy Now | |
element14
from US$0.14
|
26,561
in stock
|
Buy Now | |
Farnell
from US$0.10
|
25,961
in stock
|
Buy Now | |
Sager
from US$0.08
|
23,895
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
19,999
in stock
|
Buy Now | |
Chip One Stop
from US$0.0484
|
8,675
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
7,715
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,893
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
117
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
19
in stock
|
Buy Now |
Product Range | DF11 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 2mm |
For Use With | DF11 Series Crimp Socket Contacts |
Colour | Black |
Contact Material | Phosphor Copper |
Contact Plating | Tin Plated Contacts |
Contact Resistance | 30mohm |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Mating Cycles | 30 |
Voltage Rating VAC | 30V |
HOUSING, CRIMP, RECEPTACLE, 2MM, 12WAY | element14 |
Headers & Wire Housings 2MM RECEPT HOUSING 12P DUALROW CRIMP | Sager |
Plug | Transfer Multisort Elektronik |
DF11 Series 12 Position Dual Row 2 mm Pitch Crimp Socket | Future Electronics |
Wire To Board Connector, Receptacle, 12 Position, 2Row | Newark Electronics |
DF11 Crimp Housing, 12w, 2mm | RS |
543-0505-6-00 BAG | Heilind Electronics |
Conn Housing PL 12 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a DF11-12DS-2C?
Additional datasheets, footprints and schematics for DF11-12DS-2C are listed on our Part Details page. You can also find images and similar parts to DF11-12DS-2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF11-12DS-2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF11-12DS-2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF11-12DS-2C fall under?
The DF11-12DS-2C is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DF11-12DS-2C when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF11-12DS-2C you can contact the distributor directly for product support, shipping queries etc.
Is the DF11-12DS-2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF11-12DS-2C have stock available?
Authorised distributors including element14, Farnell, Sager, CoreStaff and Chip One Stop have stock available or on a lead time for DF11-12DS-2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF11-12DS-2C often in real-time on the comparison pages.
What if I can't find stock of DF11-12DS-2C?
You can fill out our help required form which you can use to request a quote for DF11-12DS-2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.