Status: | Unknown |
---|---|
Series: | DF005SA, DF01SA, DF02SA, DF04SA, DF06SA, DF08SA, DF10SA |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
5,040
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
85,500
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,138
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,058
in stock
|
Buy Now | |
element14
from US$0.25
|
3,058
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,058
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,415
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
Middle surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 1KV BR DFS | TTI Europe |
BRIDGE-RECT. 1A 1000V DFS | Rutronik |
Bridge Rectifier Diode 1A 1KV DFS | RS |
Vishay Glass Passivated Bridge Rectifier, 700V, 1A, DFS | Distrelec |
Bridge Rectifier, 1Kv, 1A, Dfs | Newark Electronics |
No. of Phases:Single Phase | element14 |
BRIDGE RECTIFIER, 1PH, 1A, 1KV, DFS | Farnell |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DFS T/R | EBV Elektronik |
DF10SA Series 1000 V 30 A Surface Mount Bridge Rectifier - DFS-4 | Future Electronics |
Where can I find additional details, specifications and documents for a DF10SA-E3/77?
Additional datasheets, footprints and schematics for DF10SA-E3/77 are listed on our Part Details page. You can also find images and similar parts to DF10SA-E3/77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF10SA-E3/77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF10SA-E3/77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF10SA-E3/77 you can contact the distributor directly for product support, shipping queries etc.
Is the DF10SA-E3/77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF10SA-E3/77 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Distrelec and Newark Electronics have stock available or on a lead time for DF10SA-E3/77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF10SA-E3/77 often in real-time on the comparison pages.
What if I can't find stock of DF10SA-E3/77?
You can fill out our help required form which you can use to request a quote for DF10SA-E3/77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.