Status: | Unknown |
---|---|
Series: | DF005SA, DF01SA, DF02SA, DF04SA, DF06SA, DF08SA, DF10SA |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
TTI Europe
from US$0.14
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
Middle surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 800V BR DFS | TTI Europe |
Vishay Glass Passivated Bridge Rectifier, 560V, 1A, DFS | Distrelec |
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS T/R | EBV Elektronik |
Bridge Rectifier Diode 1A 800V DFS | RS |
Bridge Rectifier, Single Phase, 1A, 800V, Dfs-4 | Newark Electronics |
DF08SA Series 800V 30 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a DF08SA-E3/77?
Additional datasheets, footprints and schematics for DF08SA-E3/77 are listed on our Part Details page. You can also find images and similar parts to DF08SA-E3/77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF08SA-E3/77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF08SA-E3/77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF08SA-E3/77 fall under?
The DF08SA-E3/77 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DF08SA-E3/77 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF08SA-E3/77 you can contact the distributor directly for product support, shipping queries etc.
Is the DF08SA-E3/77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF08SA-E3/77 have stock available?
Authorised distributors including TTI Europe, Distrelec, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for DF08SA-E3/77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF08SA-E3/77 often in real-time on the comparison pages.
What if I can't find stock of DF08SA-E3/77?
You can fill out our help required form which you can use to request a quote for DF08SA-E3/77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.