Status: | Unknown |
---|---|
Series: | DF005S, DF01S, DF02S, DF04S, DF06S, DF08S, DF10S |
RoHS: | Unknown |
Prices starting from US$0.18
UL recognition, file number E54214 |
Ideal for automated placement |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 600V BR DFS | TTI Europe |
Diode Rectifier Bridge Single 600V 1A 4-Pin Case Dfs Tube | General Semiconductor / Vishay DF06S-E3/45 | RS Americas |
DF06S Series 600 V 50 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFS Tube | Avnet America |
Where can I find additional details, specifications and documents for a DF06S-E3/45?
Additional datasheets, footprints and schematics for DF06S-E3/45 are listed on our Part Details page. You can also find images and similar parts to DF06S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF06S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF06S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF06S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the DF06S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF06S-E3/45 have stock available?
Authorised distributors including TTI Europe, RS Americas, Future Electronics, Avnet America and Farnell have stock available or on a lead time for DF06S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF06S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of DF06S-E3/45?
You can fill out our help required form which you can use to request a quote for DF06S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.