Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | DaVinci - OMAP35xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
RoHS Compliant | Yes |
30, Tft Lcd, 4,3Inch, Ethernet, Jtag, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a DEVKIT8000-43?
Additional datasheets, footprints and schematics for DEVKIT8000-43 are listed on our Part Details page. You can also find images and similar parts to DEVKIT8000-43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEVKIT8000-43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEVKIT8000-43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEVKIT8000-43 fall under?
The DEVKIT8000-43 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to DEVKIT8000-43 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEVKIT8000-43 you can contact the distributor directly for product support, shipping queries etc.
Is the DEVKIT8000-43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEVKIT8000-43 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DEVKIT8000-43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEVKIT8000-43 often in real-time on the comparison pages.
What if I can't find stock of DEVKIT8000-43?
You can fill out our help required form which you can use to request a quote for DEVKIT8000-43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.