Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to I2C |
Silicon Manufacturer | - |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Interface Board |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | I2C to USB Jumper Board |
Features | USB HID Device 2048 x 2048 Resolution Support IPCT Module 5V Supply |
For Use With | Projected Capacitive (PCT) Touch Panels |
Where can I find additional details, specifications and documents for a DET-I2CUSB-BOARD-1A?
Additional datasheets, footprints and schematics for DET-I2CUSB-BOARD-1A are listed on our Part Details page. You can also find images and similar parts to DET-I2CUSB-BOARD-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DET-I2CUSB-BOARD-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DET-I2CUSB-BOARD-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DET-I2CUSB-BOARD-1A fall under?
The DET-I2CUSB-BOARD-1A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DET-I2CUSB-BOARD-1A when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DET-I2CUSB-BOARD-1A you can contact the distributor directly for product support, shipping queries etc.
Is the DET-I2CUSB-BOARD-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DET-I2CUSB-BOARD-1A have stock available?
There is no stock from authorised distributors for DET-I2CUSB-BOARD-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DET-I2CUSB-BOARD-1A often in real-time on the comparison pages.
What if I can't find stock of DET-I2CUSB-BOARD-1A?
You can fill out our help required form which you can use to request a quote for DET-I2CUSB-BOARD-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.