Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
6,900
in stock
|
Buy Now | |
Rutronik
from US$0.0379
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,515
in stock
|
Buy Now | |
element14
from US$0.0448
|
2,515
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
2,515
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
-
|
Buy Now | |
Avnet America
from US$0.0320
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0389
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Case Style | SOT-23 |
---|---|
No. of Pins | 3Pins |
Power Dissipation Pd | 250mW |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Dual CA TVS ESD Diode 5.6V SOT-23 | RS |
ESD Protection 5,6V SOT23 | Rutronik |
Esd Protection Diode, Sot-23 | Newark Electronics |
ESD Suppressors / TVS Diodes Dual SM TVS Array 300W 20A 250mW | Future Electronics |
ESD Suppressor TVS Dual Common Anode Uni-Directional/Bi-Directional ±16kV@Air Gap/±9kV@Contact Disc 3-Pin SOT-23 T/R | Avnet America |
Dual CA TVS ESD Diode 5.6V SOT-23 | Diodes Inc DESDA5V3L-7 | RS Americas |
ESD Suppressor TVS Dual Common Anode Uni-Directional/Bi-Directional �16kV@Air Gap/�9kV@Contact Disc 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a DESDA5V3L-7?
Additional datasheets, footprints and schematics for DESDA5V3L-7 are listed on our Part Details page. You can also find images and similar parts to DESDA5V3L-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DESDA5V3L-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DESDA5V3L-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DESDA5V3L-7 fall under?
The DESDA5V3L-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DESDA5V3L-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DESDA5V3L-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DESDA5V3L-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DESDA5V3L-7 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DESDA5V3L-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DESDA5V3L-7 often in real-time on the comparison pages.
What if I can't find stock of DESDA5V3L-7?
You can fill out our help required form which you can use to request a quote for DESDA5V3L-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.