DESD5V0U1BA-7 ESD Protection Devices by Diodes Incorporated

ESD PROTECTION DIODE, SOD-323

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0233

Distributor Stock
Logo for Farnell
Farnell
from US$0.0487
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0260
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0233
-
Buy Now
Logo for element14
element14
from US$0.0499
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Clamping Voltage Vc Max 7.2V
Diode Case Style SOD-323
No. of Pins 2Pins
Power Dissipation Pd 250mW
SVHC No SVHC
RoHS Compliant Yes

Alternative Descriptions

Diode Zener Single 5V 250mW 2-Pin SOD-323 T/R | Avnet Silica
Esd Protection Diode, Sod-323 | Newark Electronics
DESD5V0U1BA Series 5 V 250 mW 7.2 Vcl Bi-Directional SMT TVS Diode - SOD-323 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DESD5V0U1BA-7?

Additional datasheets, footprints and schematics for DESD5V0U1BA-7 are listed on our Part Details page. You can also find images and similar parts to DESD5V0U1BA-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DESD5V0U1BA-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DESD5V0U1BA-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DESD5V0U1BA-7 fall under?

The DESD5V0U1BA-7 is listed under Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to DESD5V0U1BA-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DESD5V0U1BA-7 you can contact the distributor directly for product support, shipping queries etc.

Is the DESD5V0U1BA-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DESD5V0U1BA-7 have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for DESD5V0U1BA-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DESD5V0U1BA-7 often in real-time on the comparison pages.

What if I can't find stock of DESD5V0U1BA-7?

You can fill out our help required form which you can use to request a quote for DESD5V0U1BA-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay